RS Components, Ltd. Cable Spiral Wrapping 2044420

Description
RS PRO Split Wrap, Black, wrapping range
Request a Quote
Description
RS PRO Split Wrap, Black, wrapping range
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Spiral Wrapping - 2044420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Spiral Wrapping
2044420
Cable Spiral Wrapping 2044420
RS PRO Split Wrap, Black, wrapping range

RS PRO Split Wrap, Black, wrapping range

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 2044420
Product Name Cable Spiral Wrapping
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 137443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details
Cable Spiral Wrapping - 2044427 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Cable Sleeves - 1797013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.2756 to 0.5906 inch (7 to 15 mm)
Length 591 inch (15000 mm)
View Details
Cable Sleeves - 1812005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1772 to 0.3740 inch (4.5 to 9.5 mm)
View Details