RS Components, Ltd. Cable Spiral Wrapping 185817

Description
Slit harness wrap with tool black
Request a Quote
Description
Slit harness wrap with tool black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Spiral Wrapping - 185817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Spiral Wrapping
185817
Cable Spiral Wrapping 185817
Slit harness wrap with tool black

Slit harness wrap with tool black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 185817
Product Name Cable Spiral Wrapping
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 136135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7087 inch (18 mm)
View Details
Cable Sleeves - 1874821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.0787 inch (2 mm)
Length 394 inch (10000 mm)
View Details
Cable Spiral Wrapping - 2044416 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Cable Sleeves - 1812010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0984 to 0.1969 inch (2.5 to 5 mm)
View Details