RS Components, Ltd. Strain Gauges 1856018

Description
Tedea Huntleigh 01260-075K-C3-52X
Request a Quote
Description
Tedea Huntleigh 01260-075K-C3-52X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 1856018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
1856018
Strain Gauges 1856018
Tedea Huntleigh 01260-075K-C3-52X

Tedea Huntleigh 01260-075K-C3-52X

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 1856018
Product Name Strain Gauges
Carrier Length 2.45 inch (62.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 2042771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 6.85 inch (174 mm)
Carrier Length 6.85 inch (174 mm)
Carrier Width 2.36 inch (60 mm)
View Details
RS Components, Ltd.
Specs
Nominal Resistance 1000Ω
View Details
Strain Gauges - 1855996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 1.57 inch (40 mm)
View Details
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 3.15 inch (80 mm)
View Details