RS Components, Ltd. Strain Gauges 2836585

Description
Sparkfun SEN-13329 Load Cell
Request a Quote
Description
Sparkfun SEN-13329 Load Cell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Strain Gauges
2836585
Strain Gauges 2836585
Sparkfun SEN-13329 Load Cell

Sparkfun SEN-13329 Load Cell

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 2836585
Product Name Strain Gauges
Nominal Resistance 1000Ω
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1856009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.5 inch (38 mm)
View Details
Strain Gauges - 1855997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 1.57 inch (40 mm)
View Details
Strain Gauges - 1855959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 3.15 inch (80 mm)
View Details
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 2.4 inch (61 mm)
Carrier Width 0.7087 inch (18 mm)
View Details