RS Components, Ltd. Strain Gauges 2042771

Description
RS PRO NA3 model 1250 Load Cell
Request a Quote
Description
RS PRO NA3 model 1250 Load Cell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 2042771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
2042771
Strain Gauges 2042771
RS PRO NA3 model 1250 Load Cell

RS PRO NA3 model 1250 Load Cell

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 2042771
Product Name Strain Gauges
Grid Length 6.85 inch (174 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 2236456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 3.5 inch (88.9 mm)
Nominal Resistance 120Ω
View Details
Strain Gauges - 2710193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 5.12 inch (130 mm)
Carrier Width 1.26 inch (32 mm)
View Details
Strain Gauges - 129006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Grid Length 5.91 inch (150 mm)
Carrier Width 0.7874 inch (20 mm)
View Details