RS Components, Ltd. Strain Gauges 1856005

Description
Tedea Huntleigh 01130-030K-C3-11X
Request a Quote
Description
Tedea Huntleigh 01130-030K-C3-11X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 1856005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
1856005
Strain Gauges 1856005
Tedea Huntleigh 01130-030K-C3-11X

Tedea Huntleigh 01130-030K-C3-11X

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 1856005
Product Name Strain Gauges
Carrier Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1856004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.18 inch (30 mm)
View Details
Strain Gauges - 120061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Width 0.4000 inch (10.16 mm)
Nominal Resistance 700Ω
View Details
Strain Gauges - 1855990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 0.8661 inch (22 mm)
View Details
Strain Gauges - 2236476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 0.1252 inch (3.18 mm)
Carrier Width 0.1000 inch (2.54 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details