RS Components, Ltd. Strain Gauges 1856003

Description
Tedea Huntleigh 01042-200K-C3-05X
Request a Quote
Description
Tedea Huntleigh 01042-200K-C3-05X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 1856003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
1856003
Strain Gauges 1856003
Tedea Huntleigh 01042-200K-C3-05X

Tedea Huntleigh 01042-200K-C3-05X

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 1856003
Product Name Strain Gauges
Carrier Length 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1855958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 3.15 inch (80 mm)
View Details
Strain Gauges - 2710193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 5.12 inch (130 mm)
Carrier Width 1.26 inch (32 mm)
View Details
Strain Gauges - 129010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Grid Length 5.91 inch (150 mm)
Nominal Resistance 413Ω
View Details
Strain Gauges - 4438134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.57 inch (40 mm)
View Details