RS Components, Ltd. Strain Gauges 134196

Description
RS PRO OOY2-0010-CNAIANA00 Load Cell
Request a Quote
Description
RS PRO OOY2-0010-CNAIANA00 Load Cell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 134196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
134196
Strain Gauges 134196
RS PRO OOY2-0010-CNAIANA00 Load Cell

RS PRO OOY2-0010-CNAIANA00 Load Cell

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 134196
Product Name Strain Gauges
Carrier Width 0.9764 inch (24.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1855960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 3.15 inch (80 mm)
View Details
Strain Gauges - 1855989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 2.6 inch (66 mm)
Carrier Width 1.32 inch (33.5 mm)
View Details
Strain Gauges - 120063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Width 0.4000 inch (10.16 mm)
Nominal Resistance 700Ω
View Details
Strain Gauges - 2042765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 4.72 inch (120 mm)
Carrier Length 4.72 inch (120 mm)
Carrier Width 0.7874 inch (20 mm)
View Details