RS Components, Ltd. Strain Gauges 129008

Description
RS PRO PC42-0020-AMCRHNE02 Load Cell
Request a Quote
Description
RS PRO PC42-0020-AMCRHNE02 Load Cell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 129008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
129008
Strain Gauges 129008
RS PRO PC42-0020-AMCRHNE02 Load Cell

RS PRO PC42-0020-AMCRHNE02 Load Cell

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 129008
Product Name Strain Gauges
Features Waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 2236467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 0.0618 inch (1.57 mm)
Carrier Width 0.1201 inch (3.05 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Strain Gauges - 315284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Nominal Resistance 351Ω
View Details
Strain Gauges - 1855995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 1.57 inch (40 mm)
View Details
Strain Gauges - 1855990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 0.8661 inch (22 mm)
View Details