RS Components, Ltd. Strain Gauges 129005

Description
RS PRO OPA3-0500-GMCMLNA00 Load Cell
Request a Quote
Description
RS PRO OPA3-0500-GMCMLNA00 Load Cell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 129005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
129005
Strain Gauges 129005
RS PRO OPA3-0500-GMCMLNA00 Load Cell

RS PRO OPA3-0500-GMCMLNA00 Load Cell

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 129005
Product Name Strain Gauges
Carrier Width 1.3 inch (33 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1855954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Strain Gauges - 1856002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.57 inch (40 mm)
View Details
Strain Gauges - 1855982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 0.8661 inch (22 mm)
Nominal Resistance 415Ω
View Details