RS Components, Ltd. Strain Gauges 1855981

Description
Tedea Huntleigh 01006-002K-G0-54X
Request a Quote
Description
Tedea Huntleigh 01006-002K-G0-54X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 1855981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
1855981
Strain Gauges 1855981
Tedea Huntleigh 01006-002K-G0-54X

Tedea Huntleigh 01006-002K-G0-54X

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 1855981
Product Name Strain Gauges
Carrier Length 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 129005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Width 1.3 inch (33 mm)
Nominal Resistance 409Ω
View Details
Strain Gauges - 1856035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 1.26 inch (32 mm)
View Details
Strain Gauges - 1855985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 2.6 inch (66 mm)
View Details
Strain Gauges - 1855958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 3.15 inch (80 mm)
View Details