RS Components, Ltd. Strain Gauges 120064

Description
RS PRO OMBC-0500-DAAMANA00 Load Cell
Request a Quote
Description
RS PRO OMBC-0500-DAAMANA00 Load Cell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 120064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
120064
Strain Gauges 120064
RS PRO OMBC-0500-DAAMANA00 Load Cell

RS PRO OMBC-0500-DAAMANA00 Load Cell

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 120064
Product Name Strain Gauges
Carrier Width 0.4000 inch (10.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1855988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 2.6 inch (66 mm)
View Details
Strain Gauges - 1855991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 0.8661 inch (22 mm)
View Details
Strain Gauges - 4438156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Resistance 415Ω
View Details
Strain Gauges - 632736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Options Screw
Carrier Length 2.48 inch (63 mm)
View Details