RS Components, Ltd. Strain Gauges 1855985

Description
Tedea Huntleigh 01010-020K-G0-52X
Request a Quote
Description
Tedea Huntleigh 01010-020K-G0-52X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 1855985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
1855985
Strain Gauges 1855985
Tedea Huntleigh 01010-020K-G0-52X

Tedea Huntleigh 01010-020K-G0-52X

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 1855985
Product Name Strain Gauges
Carrier Length 2.6 inch (66 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 632736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Options Screw
Carrier Length 2.48 inch (63 mm)
View Details
Strain Gauges - 129010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Grid Length 5.91 inch (150 mm)
Nominal Resistance 413Ω
View Details
Strain Gauges - 134203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Width 2.4 inch (61 mm)
Nominal Resistance 400Ω
View Details
Strain Gauges - 2042764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 2.99 inch (76 mm)
Carrier Length 2.99 inch (76 mm)
Carrier Width 2.13 inch (54 mm)
View Details