RS Components, Ltd. Strain Gauges 4438156

Description
Tedea Huntleigh 1042-0010-F000-RS
Request a Quote
Description
Tedea Huntleigh 1042-0010-F000-RS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 4438156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
4438156
Strain Gauges 4438156
Tedea Huntleigh 1042-0010-F000-RS

Tedea Huntleigh 1042-0010-F000-RS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 4438156
Product Name Strain Gauges
Nominal Resistance 415Ω
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 129009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Grid Length 5.91 inch (150 mm)
Carrier Width 0.7874 inch (20 mm)
View Details
Strain Gauges - 4438190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.57 inch (40 mm)
View Details
Strain Gauges - 632736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Options Screw
Carrier Length 2.48 inch (63 mm)
View Details
Strain Gauges - 2236467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 0.0618 inch (1.57 mm)
Carrier Width 0.1201 inch (3.05 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details