RS Components, Ltd. Plastic Rods 1853423

Description
RS PRO 1853423
Request a Quote
Description
RS PRO 1853423
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 1853423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
1853423
Plastic Rods 1853423
RS PRO 1853423

RS PRO 1853423

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1853423
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.3150 inch (8 mm)
View Details
Plastic Rods - 771825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Glass reinforced plastic
Width / O.D. 1.18 inch (30 mm)
View Details
Plastic Rods - 2820610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 1.42 inch (36 mm)
View Details
Rubber Sheets - 205524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Fluorelastomer
Thickness 0.1181 inch (3 mm)
View Details