RS Components, Ltd.
Rod Ends
1852478
Description
LDK PHS 8L Rod End
Request a Quote
Email Supplier
Description
LDK PHS 8L Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1852478 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.3150 inch (8 mm)
|
|
Housing Diameter
|
0.8661 inch (22 mm)
|
|
Overall Length
|
1.85 inch (47 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Bore Diameter
0.4374 inch (11.11 mm)
Housing Diameter
1.13 inch (28.58 mm)
Overall Length
2.37 inch (60.3 mm)
View Details
Design Units
Metric
Bore Diameter
0.3937 inch (10 mm)
Housing Diameter
1.02 inch (26 mm)
View Details
Design Units
Metric
Bore Diameter
0.4724 inch (12 mm)
Housing Diameter
1.18 inch (30 mm)
View Details
Design Units
Metric
Bore Diameter
0.4724 inch (12 mm)
Overall Length
2.76 inch (70 mm)
View Details