RS Components, Ltd.
Rod Ends
1844547
Description
Fluro GIL16 Rod End
Request a Quote
Email Supplier
Description
Fluro GIL16 Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1844547 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.6299 inch (16 mm)
|
|
Overall Length
|
3.35 inch (85 mm)
|
|
Configuration
|
Metal Ball with Metal Liner
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.7874 inch (20 mm)
Overall Length
4.02 inch (102 mm)
View Details
Design Units
Metric
Bore Diameter
0.4724 inch (12 mm)
Housing Diameter
1.18 inch (30 mm)
View Details
Design Units
Metric
Bore Diameter
0.3937 inch (10 mm)
Overall Length
2.44 inch (62 mm)
View Details
Design Units
Metric
Bore Diameter
0.4724 inch (12 mm)
Overall Length
2.72 inch (69 mm)
View Details