RS Components, Ltd.
Rod Ends
1844533
Description
Fluro GILS3 Rod End
Request a Quote
Email Supplier
Description
Fluro GILS3 Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1844533 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.1181 inch (3 mm)
|
|
Overall Length
|
1.06 inch (27 mm)
|
|
Configuration
|
Metal Ball with Metal Liner
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.1969 inch (5 mm)
Overall Length
1.38 inch (35 mm)
View Details
Design Units
Metric
Bore Diameter
0.5512 inch (14 mm)
Overall Length
2.95 inch (75 mm)
View Details
Design Units
Metric
Bore Diameter
0.1969 inch (5 mm)
Overall Length
1.65 inch (42 mm)
View Details
Bore Diameter
0.6248 inch (15.87 mm)
Housing Diameter
1.5 inch (38.1 mm)
Overall Length
3.25 inch (82.55 mm)
View Details