RS Components, Ltd.
Belt Pulleys
184482
Description
PB PULLEY 5M-15MM 30T
Request a Quote
Email Supplier
Description
PB PULLEY 5M-15MM 30T
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Timing Pulleys (metric) |
|
Product Number
|
184482 |
|
Product Name
|
Belt Pulleys |
|
Pitch Type
|
5mm
|
|
Material
|
Steel; Steel
|
|
Teeth
|
30
|
|
Belt Width
|
15 mm (0.5906 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pitch Type
5mm
Material
Aluminum; Aluminium
Teeth
60
View Details
Pitch Type
5mm
Material
Aluminum; Aluminium
Teeth
44
View Details
Pitch Type
2.032mm
Material
Brass, glass filled pc
Teeth
80
View Details