RS Components, Ltd.
Belt Pulleys
184892
Description
PB PULLEY 5M-15MM 44T
Request a Quote
Email Supplier
Description
PB PULLEY 5M-15MM 44T
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Timing Pulleys (metric) |
|
Product Number
|
184892 |
|
Product Name
|
Belt Pulleys |
|
Pitch Type
|
5mm
|
|
Material
|
Aluminum; Aluminium
|
|
Teeth
|
44
|
|
Belt Width
|
15 mm (0.5906 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Cast iron, steel
Cast iron, steel
Pulley Diameter
146 mm (5.73 inch)
View Details
Pitch Type
2.032mm
Material
Brass, glass filled pc
Teeth
60
View Details
Pitch Type
5mm
Material
Aluminum; Aluminium
Aluminium
Teeth
15
View Details
Pitch Type
5mm
Material
Aluminum; Aluminium
Teeth
60
View Details