RS Components, Ltd. Belt Pulleys 2865720

Description
RS PRO A1 21T5/60-2 Timing Belt Pulley
Request a Quote
Description
RS PRO A1 21T5/60-2 Timing Belt Pulley
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2865720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2865720
Belt Pulleys 2865720
RS PRO A1 21T5/60-2 Timing Belt Pulley

RS PRO A1 21T5/60-2 Timing Belt Pulley

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2865720
Product Name Belt Pulleys
Pitch Type 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 184533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Teeth 72
View Details
RS Components, Ltd.
Specs
Material Pur
Pulley Diameter 8 mm (0.3150 inch)
View Details
Belt Pulleys - 7784736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Brass, glass filled pc
Teeth 40
View Details
Belt Pulleys - 744491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.5mm
Material Aluminum; Aluminium
Aluminium
Teeth 14
View Details