RS Components, Ltd.
Belt Pulleys
184303
Description
PB PULLEY 5M-15MM 15T
Request a Quote
Email Supplier
Description
PB PULLEY 5M-15MM 15T
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Timing Pulleys (metric) |
|
Product Number
|
184303 |
|
Product Name
|
Belt Pulleys |
|
Pitch Type
|
5mm
|
|
Material
|
Steel; Steel
|
|
Teeth
|
15
|
|
Belt Width
|
15 mm (0.5906 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pitch Type
5mm
Material
Aluminum; Aluminium
Teeth
36
View Details
Pitch Type
3mm
Material
Aluminum; Aluminium
Teeth
16
View Details
Pitch Type
3mm
Material
Aluminum; Aluminium
Teeth
18
View Details
Material
Cast iron, steel
Cast iron, steel
Pulley Diameter
94 mm (3.7 inch)
View Details