RS Components, Ltd. Belt Pulleys 7784825

Description
MXL Plastic Pulley teeth 20, bore 6mm
Request a Quote
Description
MXL Plastic Pulley teeth 20, bore 6mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 7784825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
7784825
Belt Pulleys 7784825
MXL Plastic Pulley teeth 20, bore 6mm

MXL Plastic Pulley teeth 20, bore 6mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 7784825
Product Name Belt Pulleys
Pitch Type 2.032mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 7784856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 48
View Details
Belt Pulleys - 182571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Steel; Steel
Teeth 22
View Details
Belt Pulleys - 1465418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 8mm
Material Steel; Steel
Teeth 34
View Details
Belt Pulleys - 7784780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, zinc plated steel
Teeth 36
View Details