RS Components, Ltd.
Belt Pulleys
183647
Description
PB PULLEY 8M-30MM 28T
Request a Quote
Email Supplier
Description
PB PULLEY 8M-30MM 28T
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Timing Pulleys (metric) |
|
Product Number
|
183647 |
|
Product Name
|
Belt Pulleys |
|
Pitch Type
|
8mm
|
|
Material
|
Steel; Steel
|
|
Teeth
|
28
|
|
Belt Width
|
30 mm (1.18 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pitch Type
3mm
Material
Aluminum; Aluminium
Teeth
40
View Details
Pitch Type
3mm
Material
Aluminum; Aluminium
Teeth
30
View Details
Material
Cast iron, steel
Cast iron, steel
Pulley Diameter
84 mm (3.31 inch)
View Details