RS Components, Ltd.
Belt Pulleys
183625
Description
PB PULLEY 8M-20MM 30T
Request a Quote
Email Supplier
Description
PB PULLEY 8M-20MM 30T
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Timing Pulleys (metric) |
|
Product Number
|
183625 |
|
Product Name
|
Belt Pulleys |
|
Pitch Type
|
8mm
|
|
Material
|
Steel; Steel
|
|
Teeth
|
30
|
|
Belt Width
|
20 mm (0.7874 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Cast iron, steel
Cast iron, steel
Pulley Diameter
116 mm (4.57 inch)
View Details
Pitch Type
2.032mm
Material
Glass filled pc
Teeth
44
View Details