RS Components, Ltd.
Belt Pulleys
183631
Description
PB PULLEY 8M-30MM 22T
Request a Quote
Email Supplier
Description
PB PULLEY 8M-30MM 22T
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Timing Pulleys (metric) |
|
Product Number
|
183631 |
|
Product Name
|
Belt Pulleys |
|
Pitch Type
|
8mm
|
|
Material
|
Steel; Steel
|
|
Teeth
|
22
|
|
Belt Width
|
30 mm (1.18 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Cast iron, steel
Cast iron, steel
Pulley Diameter
95.5 mm (3.76 inch)
View Details
Pitch Type
5.08mm
Material
Aluminum; Aluminium
Teeth
28
View Details