RS Components, Ltd.
Belt Pulleys
184476
Description
PB PULLEY 5M-15MM 26T
Request a Quote
Email Supplier
Description
PB PULLEY 5M-15MM 26T
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Timing Pulleys (metric) |
|
Product Number
|
184476 |
|
Product Name
|
Belt Pulleys |
|
Pitch Type
|
5mm
|
|
Material
|
Steel; Steel
|
|
Teeth
|
26
|
|
Belt Width
|
15 mm (0.5906 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Cast iron, steel
Cast iron, steel
Pulley Diameter
184 mm (7.24 inch)
View Details
Pitch Type
3mm
Material
Aluminum; Aluminium
Teeth
44
View Details