RS Components, Ltd. Belt Pulleys 182789

Description
PB TYPE XL 037 28 TOOTH PULLEY
Request a Quote
Description
PB TYPE XL 037 28 TOOTH PULLEY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 182789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
182789
Belt Pulleys 182789
PB TYPE XL 037 28 TOOTH PULLEY

PB TYPE XL 037 28 TOOTH PULLEY

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 182789
Product Name Belt Pulleys
Pitch Type 5.08mm
Material Aluminum; Aluminium
Teeth 28
Belt Width 9.53 mm (0.3752 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 744996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Aluminium
Teeth 27
View Details
Belt Pulleys - 7784828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 16
View Details
Belt Pulleys - 7010619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pur
Pulley Diameter 8 mm (0.3150 inch)
View Details
Belt Pulleys - 7784815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 14
View Details