RS Components, Ltd. Belt Pulleys 182694

Description
PB TYPE XL 037 10 TOOTH PULLEY
Request a Quote
Description
PB TYPE XL 037 10 TOOTH PULLEY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 182694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
182694
Belt Pulleys 182694
PB TYPE XL 037 10 TOOTH PULLEY

PB TYPE XL 037 10 TOOTH PULLEY

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 182694
Product Name Belt Pulleys
Pitch Type 5.08mm
Material Aluminum; Aluminium
Teeth 10
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 183388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Steel; Steel
Teeth 28
View Details
RS Components, Ltd.
Specs
Material Polyurethane
Pulley Diameter 6 mm (0.2362 inch)
View Details
Belt Pulleys - 2865720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Teeth 60
View Details
Belt Pulleys - 7784856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 48
View Details