RS Components, Ltd.
Belt Pulleys
183388
Description
PB PULLEY 5M-09MM 28T
Request a Quote
Email Supplier
Description
PB PULLEY 5M-09MM 28T
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Timing Pulleys (metric) |
|
Product Number
|
183388 |
|
Product Name
|
Belt Pulleys |
|
Pitch Type
|
5mm
|
|
Material
|
Steel; Steel
|
|
Teeth
|
28
|
|
Belt Width
|
9 mm (0.3543 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pitch Type
5mm
Material
Aluminum; Aluminium
Teeth
12
View Details
Material
Cast iron, steel
Cast iron, steel
Pulley Diameter
146 mm (5.73 inch)
View Details
Pitch Type
2.032mm
Material
Glass filled pc
Teeth
14
View Details