RS Components, Ltd. Belt Pulleys 184808

Description
PB PULLEY 8M-20MM 22T
Request a Quote
Description
PB PULLEY 8M-20MM 22T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 184808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
184808
Belt Pulleys 184808
PB PULLEY 8M-20MM 22T

PB PULLEY 8M-20MM 22T

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 184808
Product Name Belt Pulleys
Pitch Type 8mm
Material Steel; Steel
Teeth 22
Belt Width 20 mm (0.7874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 183079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Teeth 3
Pulley Diameter 100 mm (3.96 inch)
View Details
Belt Pulleys - 184555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 95.5 mm (3.76 inch)
View Details
Belt Pulleys - 7784821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 18
View Details
Belt Pulleys - 1465396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 48
View Details