RS Components, Ltd.
Wall Boxes
1833521
Description
Service Box 700X500X250
Request a Quote
Email Supplier
Description
Service Box 700X500X250
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1833521 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
19.69 inch (500 mm)
|
|
Depth
|
9.84 inch (250 mm)
|
|
Material
|
Galvanised steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
23.62 inch (600 mm)
Depth
7.87 inch (200 mm)
View Details
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.8 inch (122 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
6.1 inch (155 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
9.84 inch (250 mm)
View Details