nVent HOFFMAN ASR0504021 Wall Box
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2180794 |
| Product Name | Wall Boxes |
| Type | Junction Box |
| Width | 15.75 inch (400 mm) |
| Depth | 8.27 inch (210 mm) |
| Material | Steel - Stainless; 304 stainless steel, 316 stainless steel |