RS Components, Ltd. HDMI Cables 1828511

Description
15mtr HDMI M-M HS+E Cable - White
Request a Quote
Description
15mtr HDMI M-M HS+E Cable - White
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 1828511 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
1828511
HDMI Cables 1828511
15mtr HDMI M-M HS+E Cable - White

15mtr HDMI M-M HS+E Cable - White

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1828511
Product Name HDMI Cables
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.5000 ft (1.52 dm)
View Details
HDMI Cables - 1828471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 1.64 ft (5 dm)
Connector Type Hdmi
View Details
Video Converters - 1778769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details
USB Cables - 1924698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details