RS Components, Ltd. HDMI Cables 2206486

Description
1.5mtr HDMi M- M Cable - Black
Request a Quote
Description
1.5mtr HDMi M- M Cable - Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2206486 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2206486
HDMI Cables 2206486
1.5mtr HDMi M- M Cable - Black

1.5mtr HDMi M- M Cable - Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2206486
Product Name HDMI Cables
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type USB
Cable Length 0.8530 ft (2.6 dm)
View Details
HDMI Cables - 2668472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1828813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 131 ft (400 dm)
Connector Type Hdmi
View Details
HDMI Cables - 1863028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 65.62 ft (200 dm)
View Details