RS Components, Ltd. DisplayPort Cables 1863050

Description
3mtr Mini Display Port M - DVI M Cable
Request a Quote
Description
3mtr Mini Display Port M - DVI M Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Cables - 1863050 - RS Components, Ltd.
Corby, Northants, United Kingdom
DisplayPort Cables
1863050
DisplayPort Cables 1863050
3mtr Mini Display Port M - DVI M Cable

3mtr Mini Display Port M - DVI M Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1863050
Product Name DisplayPort Cables
Application Video
Product Type DisplayPort; DVI Cable
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DVI Cables - 1765664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DVI Cable
Cable Length 0.1312 ft (0.4000 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1765684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 3.28 ft (10 dm)
Connector Type Hdmi
View Details
HDMI Cables - 1765746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 16.4 ft (50 dm)
View Details
Video Converters - 1778784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 16.4 ft (50 dm)
View Details