RS Components, Ltd. Video Converters 1778777

Description
Travel A/V adapter - 3-in-1 Mini Display
Request a Quote
Description
Travel A/V adapter - 3-in-1 Mini Display
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Video Converters - 1778777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Converters
1778777
Video Converters 1778777
Travel A/V adapter - 3-in-1 Mini Display

Travel A/V adapter - 3-in-1 Mini Display

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1778777
Product Name Video Converters
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 3658731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1863008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 22.97 ft (70 dm)
Connector Type Hdmi
View Details
DisplayPort Cables - 1863049 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort; DVI Cable
Cable Length 6.56 ft (20 dm)
View Details
HDMI Cables - 1924517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 3.28 ft (10 dm)
Connector Type Hdmi
View Details