RS Components, Ltd. Belt Pulleys 182650

Description
PB TYPE XL 037 21 TOOTH PULLEY
Request a Quote
Description
PB TYPE XL 037 21 TOOTH PULLEY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 182650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
182650
Belt Pulleys 182650
PB TYPE XL 037 21 TOOTH PULLEY

PB TYPE XL 037 21 TOOTH PULLEY

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 182650
Product Name Belt Pulleys
Pitch Type 5.08mm
Material Aluminum; Aluminium
Teeth 21
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 184117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 124 mm (4.86 inch)
View Details
Belt Pulleys - 2865641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Teeth 16
View Details
Belt Pulleys - 1465403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 18
View Details
Belt Pulleys - 182773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Steel; Steel
Teeth 16
View Details