RS Components, Ltd. Belt Pulleys 2865708

Description
Timing pulley,36 teeth 10mm W 5mm pitch
Request a Quote
Description
Timing pulley,36 teeth 10mm W 5mm pitch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2865708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2865708
Belt Pulleys 2865708
Timing pulley,36 teeth 10mm W 5mm pitch

Timing pulley,36 teeth 10mm W 5mm pitch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2865708
Product Name Belt Pulleys
Pitch Type 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 1465395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 44
View Details
Belt Pulleys - 182919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 184 mm (7.24 inch)
View Details
Belt Pulleys - 7784806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium
Teeth 60
View Details
Belt Pulleys - 184836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Teeth 60
View Details