RS Components, Ltd. Masonry Bolts & Anchors 1777039

Description
10X95 HEX BOLT SLEEVE ANCHOR Z&Y
Request a Quote
Description
10X95 HEX BOLT SLEEVE ANCHOR Z&Y
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1777039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1777039
Masonry Bolts & Anchors 1777039
10X95 HEX BOLT SLEEVE ANCHOR Z&Y

10X95 HEX BOLT SLEEVE ANCHOR Z&Y

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1777039
Product Name Masonry Bolts & Anchors
Hole Size 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086882 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 6221944 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 9086892 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 9086974 - RS Components, Ltd.
Specs
Types Through bolt anchor
Certifications RoHS Certified
Hole Size 0.3937 inch (10 mm)
View Details