RS Components, Ltd. Masonry Bolts & Anchors 1777038

Description
12X60 HEX BOLT SLEEVE ANCHOR Z&Y
Request a Quote
Description
12X60 HEX BOLT SLEEVE ANCHOR Z&Y
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1777038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1777038
Masonry Bolts & Anchors 1777038
12X60 HEX BOLT SLEEVE ANCHOR Z&Y

12X60 HEX BOLT SLEEVE ANCHOR Z&Y

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1777038
Product Name Masonry Bolts & Anchors
Hole Size 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086961 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1777072 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.3543 inch (9 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1777060 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1542557 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details