RS Components, Ltd. Masonry Bolts & Anchors 1776939

Description
M8 SHIELD ONLY Z&Y
Request a Quote
Description
M8 SHIELD ONLY Z&Y
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776939
Masonry Bolts & Anchors 1776939
M8 SHIELD ONLY Z&Y

M8 SHIELD ONLY Z&Y

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776939
Product Name Masonry Bolts & Anchors
Hole Size 0.5709 inch (14.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1777078 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 1542548 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1776943 - RS Components, Ltd.
Specs
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1542491 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details