RS Components, Ltd. Masonry Bolts & Anchors 1776975

Description
10X75 ETA OPTION 7 THROUGHBOLT BZP
Request a Quote
Description
10X75 ETA OPTION 7 THROUGHBOLT BZP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776975
Masonry Bolts & Anchors 1776975
10X75 ETA OPTION 7 THROUGHBOLT BZP

10X75 ETA OPTION 7 THROUGHBOLT BZP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776975
Product Name Masonry Bolts & Anchors
Types Through bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086713 - RS Components, Ltd.
Specs
Types Galvanised through bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1542546 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 530630 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 9086882 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details