RS Components, Ltd. Masonry Bolts & Anchors 1777037

Description
12X75 HEX BOLT SLEEVE ANCHOR Z&Y
Request a Quote
Description
12X75 HEX BOLT SLEEVE ANCHOR Z&Y
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1777037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1777037
Masonry Bolts & Anchors 1777037
12X75 HEX BOLT SLEEVE ANCHOR Z&Y

12X75 HEX BOLT SLEEVE ANCHOR Z&Y

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1777037
Product Name Masonry Bolts & Anchors
Hole Size 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1777067 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1776936 - RS Components, Ltd.
Specs
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Masonry Bolts & Anchors - 7362585 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1542495 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details