RS Components, Ltd. Masonry Bolts & Anchors 1776969

Description
12X80 ETA OPTION 7 THROUGHBOLT BZP
Request a Quote
Description
12X80 ETA OPTION 7 THROUGHBOLT BZP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776969
Masonry Bolts & Anchors 1776969
12X80 ETA OPTION 7 THROUGHBOLT BZP

12X80 ETA OPTION 7 THROUGHBOLT BZP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776969
Product Name Masonry Bolts & Anchors
Types Through bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6222161 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 1777074 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 6222105 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 5266659 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.5512 inch (14 mm)
Anchor Length 3.94 inch (100 mm)
View Details