RS Components, Ltd. Masonry Bolts & Anchors 1776920

Description
RS PRO FJJAB12/14200 Anchor Bolt
Request a Quote
Description
RS PRO FJJAB12/14200 Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776920
Masonry Bolts & Anchors 1776920
RS PRO FJJAB12/14200 Anchor Bolt

RS PRO FJJAB12/14200 Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776920
Product Name Masonry Bolts & Anchors
Hole Size 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086889 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 6222177 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1776924 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.3543 inch (9 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 530450 - RS Components, Ltd.
Specs
Types Sleeve anchor loose bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 1.97 inch (50 mm)
View Details