RS Components, Ltd. Masonry Bolts & Anchors 9086785

Description
RS PRO FJFEM10 Anchor Bolt
Request a Quote
Description
RS PRO FJFEM10 Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086785
Masonry Bolts & Anchors 9086785
RS PRO FJFEM10 Anchor Bolt

RS PRO FJFEM10 Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086785
Product Name Masonry Bolts & Anchors
Types Forged eye bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 818655 - RS Components, Ltd.
Specs
Anchor Length 3.15 inch (80 mm)
View Details
Masonry Bolts & Anchors - 1776959 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 530422 - RS Components, Ltd.
Specs
Types Sleeve anchor loose bolt
Thread Size 0.2362 inch (6 mm)
Anchor Length 1.57 inch (40 mm)
View Details
Masonry Bolts & Anchors - 1542550 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details