RS Components, Ltd. Masonry Bolts & Anchors 1776918

Description
RS PRO FJJAB14/16150 Anchor Bolt
Request a Quote
Description
RS PRO FJJAB14/16150 Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776918
Masonry Bolts & Anchors 1776918
RS PRO FJJAB14/16150 Anchor Bolt

RS PRO FJJAB14/16150 Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776918
Product Name Masonry Bolts & Anchors
Hole Size 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086977 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 2722371 - RS Components, Ltd.
Specs
Thread Size 0.7874 inch (20 mm)
Anchor Length 4.33 inch (110 mm)
View Details
Masonry Bolts & Anchors - 6222098 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.4724 inch (12 mm)
Anchor Length 3.94 inch (100 mm)
View Details
Masonry Bolts & Anchors - 1776912 - RS Components, Ltd.
Specs
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
Anchor Length 1.57 inch (40 mm)
View Details