RS Components, Ltd. Masonry Bolts & Anchors 1776912

Description
6X40 NYLON HAMMER SCREW
Request a Quote
Description
6X40 NYLON HAMMER SCREW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776912
Masonry Bolts & Anchors 1776912
6X40 NYLON HAMMER SCREW

6X40 NYLON HAMMER SCREW

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776912
Product Name Masonry Bolts & Anchors
Hole Size 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776891 - RS Components, Ltd.
Specs
Hole Size 0.6299 inch (16 mm)
Thread Size 0.5512 inch (14 mm)
Anchor Length 5.12 inch (130 mm)
View Details
Masonry Bolts & Anchors - 1542493 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 530539 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 9086791 - RS Components, Ltd.
Specs
Types Galvanised chemical anchor stud
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details