RS Components, Ltd. Masonry Bolts & Anchors 671390

Description
Rapid 5001546 Concrete Anchor
Request a Quote
Description
Rapid 5001546 Concrete Anchor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 671390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
671390
Masonry Bolts & Anchors 671390
Rapid 5001546 Concrete Anchor

Rapid 5001546 Concrete Anchor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 671390
Product Name Masonry Bolts & Anchors
Anchor Length 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6816744 - RS Components, Ltd.
Specs
Types Shield anchor hook bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 6221950 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 9086999 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 528211 - RS Components, Ltd.
Specs
Types Shield anchor hook bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3150 inch (8 mm)
View Details